Status: | Unknown |
---|---|
Series: | WR-BHD Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | WR-BHD Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | IDC / IDT |
SOCKET, IDC, 2.54MM, STRAIN RELIEF, 8WAY | element14 |
Connector, Rcpt, 8Pos, 2Row, 2.54Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 61200823021?
Additional datasheets, footprints and schematics for 61200823021 are listed on our Part Details page. You can also find images and similar parts to 61200823021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61200823021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61200823021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61200823021 fall under?
The 61200823021 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 61200823021 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61200823021 you can contact the distributor directly for product support, shipping queries etc.
Is the 61200823021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61200823021 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 61200823021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61200823021 often in real-time on the comparison pages.
What if I can't find stock of 61200823021?
You can fill out our help required form which you can use to request a quote for 61200823021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.