Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.35
|
1,050
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.93
|
143
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
Boersig
from US$0.75
|
-
|
Buy Now | |
Distrelec
from US$0.62
|
-
|
Buy Now | |
TE Store
from US$1.48
|
-
|
Buy Now | |
Farnell
from US$1.15
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Crimp Type | Compression |
Barrel Type | Closed |
Contact Base Material | Phosphor Bronze |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Overall Length | 25.7mm, 1.012in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Accepts Wire Insulation Diameter Range | 6.35mm, .25in |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Yellow |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Terminates To | Wire & Cable |
Wire Stop | Yes |
Insulated | Yes |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | 221°F, 105°C |
Receptacle 12-10AWG FASTON | RS |
Terminal: flat | Transfer Multisort Elektronik |
Terminal Female Disconnect 0.25In Yellow | Newark Electronics |
Quick Disconnect Terminal 10-12AWG RCP 25.7mm 7.62mm Tin Loose Piece | Avnet America |
Receptacle, PIDG Faston 12-10 250 | TE Connectivity 61198-2 | RS Americas |
TE Connectivity - AMP FASTON 250 RECEPT PIDG FASTON 12-10 | Distrelec |
RECEPT,PIDG FASTON 12-10 250 Quick Disconnect Terminal Type: Receptacle Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Mating Tab Width: 6.35 mm Receptacle 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Quick Disconnect | Part Number: 61198-2 | Internal Number: 61198-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 250 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | Yellow |
Conductor Area CSA | 6.64mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 61198-2?
Additional datasheets, footprints and schematics for 61198-2 are listed on our Part Details page. You can also find images and similar parts to 61198-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61198-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61198-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61198-2 fall under?
The 61198-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61198-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61198-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61198-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61198-2 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 61198-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61198-2 often in real-time on the comparison pages.
What if I can't find stock of 61198-2?
You can fill out our help required form which you can use to request a quote for 61198-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.