Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Reversible Flag |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Overall Length | 16.26mm, .64in |
Accepts Wire Insulation Diameter Range | 3.3 – 4.32mm, .13 – .17in |
Wire Size | 1.31 – 3.31mm², 16 – 12AWG |
Mating Tab Thickness | .032in, .81mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Terminal can be bent 90°- or 180°- |
Line | Premier |
Packaging Quantity | 2500 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FASTON FLAG REC 16-12 AWG TPBZ Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 12 AWG Wire Size: 1.31 – 3.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 16 – 12 AWG 1.31 – 3.31 mm² 6.35 mm | Quick Disconnect | Part Number: 61188-1 | Internal Number: 61188-1 | TE Connectivity | TE Store |
Female Flag Disconnect, 12-16Awg, 6.35Mm | Newark Electronics |
Quick Disconnect Terminal 12-16AWG RCP 16.25mm 7.74mm Tin Strip | Avnet America |
FASTON 250 FLAG REC 16-12 AWG TPHBZ | TE Connectivity 61188-1 | RS Americas |
250 REV FLG FAST REC16-12TPHBZ | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61188-1?
Additional datasheets, footprints and schematics for 61188-1 are listed on our Part Details page. You can also find images and similar parts to 61188-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61188-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61188-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61188-1 fall under?
The 61188-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61188-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61188-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61188-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61188-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 61188-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61188-1 often in real-time on the comparison pages.
What if I can't find stock of 61188-1?
You can fill out our help required form which you can use to request a quote for 61188-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.