Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Insert Material | Brass |
PCB Mount Orientation | Right Angle |
Number of Positions | 50 |
Preloaded | Yes |
Number of Rows | 2 |
Contact Base Material | High Strength Copper Alloy |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3.5A |
PCB Thickness (Recommended) | .062in |
Housing Color | Black |
Centerline (Pitch) | .085in, 2.16mm |
Housing Material | Polyester GF |
PCB Mounting Style | Through Hole |
Boardlock Material | Carbon Steel |
Mating Alignment | With |
Panel Mount Feature | With |
Screw Size | 14702 |
Mating Connector Lock | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Boardlock Plating Material | Tin |
PCB Mount Retention Type | Boardlock |
Panel Attachment Style | Rear Mount |
Mating Connector Lock Type | Screwlocks |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 40 |
Connector System | Cable-to-Board |
Product Type | Connector |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Low |
Sealable | No |
Shielded | No |
Connector Style | Receptacle |
Orientation | Reverse |
Row-to-Row Spacing | .085 |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
50Pos,rtang,rcpt,rvs |Amp Te Connectivity 6116761-3 | Newark Electronics |
Conn SCSI RCP 50 POS 2.16mm Solder RA Thru-Hole 50 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 6116761-3?
Additional datasheets, footprints and schematics for 6116761-3 are listed on our Part Details page. You can also find images and similar parts to 6116761-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6116761-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6116761-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6116761-3 fall under?
The 6116761-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6116761-3 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6116761-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6116761-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6116761-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 6116761-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6116761-3 often in real-time on the comparison pages.
What if I can't find stock of 6116761-3?
You can fill out our help required form which you can use to request a quote for 6116761-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.