Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal Type | Button |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | 2.29 – 3.18mm, .09 – .125in |
Wire Insulation Diameter (Max) | 3.17mm, .125in |
Overall Length | .31in, 7.87mm |
Wire Size | .5 – 1.3mm², 20 – 16AWG |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Wire/Cable Type | Discrete Wire |
61165-1 Rohs Compliant: Yes |Amp Te Connectivity 61165-1 | Newark Electronics |
Button Terminal 16-20AWG 7.87mm 4.95mm Strip | Avnet America |
BUTTON CONTACT 20-16 AWG BR Special Purpose Terminal Type: Button Wire Size: 20 – 16 AWG Wire Size: .5 – 1.4 mm² Terminal Material Thickness: .016 in Terminal Material Thickness: .41 mm Button 20 – 16 AWG .5 – 1.4 mm² .016" | Special Purpose Terminal | Part Number: 61165-1 | Internal Number: 61165-1 | TE Connectivity | TE Store |
20-16 AWG Insulation Support Open Barrel Brass Button Contact | Future Electronics |
BUTTON CONTACT 20-16 BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61165-1?
Additional datasheets, footprints and schematics for 61165-1 are listed on our Part Details page. You can also find images and similar parts to 61165-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61165-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61165-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61165-1 fall under?
The 61165-1 is listed under Terminals & Splices > Special Purpose Terminals.
Can I view similar or alternative parts?
You can view similar parts to 61165-1 when available in the Special Purpose Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61165-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61165-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61165-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Future Electronics and Power and Signal Group have stock available or on a lead time for 61165-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61165-1 often in real-time on the comparison pages.
What if I can't find stock of 61165-1?
You can fill out our help required form which you can use to request a quote for 61165-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.