Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0385
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
No stock
|
Buy Now | |
RS Americas
from US$0.0470
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
33,999
in stock
|
Buy Now | |
element14
from US$0.08
|
33,999
in stock
|
Buy Now | |
Farnell
from US$0.08
|
33,999
in stock
|
Buy Now | |
TE Store
from US$0.07
|
5,529
in stock
|
Buy Now | |
Future Electronics
from US$0.0435
|
-
|
Buy Now | |
Avnet America
from US$0.0435
|
-
|
Buy Now | |
Avnet Asia
from US$0.0431
|
-
|
Buy Now | |
TTI Europe
from US$0.0385
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Mating Pin Diameter | .093in, 2.36mm |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Terminal Size | Miniature |
Terminal & Splice Type | Pin |
Contact Plating Material | Tin |
PCB Hole Diameter | .161in, 4.1mm |
Extension Below Board | 2.54mm, .1in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Height Above PC Board | 7.75mm, .309in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Wire Insulation Support | Without |
Packaging Quantity | 9000 |
Packaging Method | Reel |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PRTD CIRCUIT CONT STP, .093 PCB PIN .0126 PTP PH/BZ | TE Connectivity 61137-1 | RS Americas |
Terminal, Pcb Disconnect, 2.36Mm, Solder | Newark Electronics |
TERMINAL, PCB DISCONNECT, 2.36MM, SOLDER | element14 |
.093 PCB PIN .0126 PTP PH/BZ PCB Terminal Type: Receptacle PCB Thickness (Recommended): 1.6 mm PCB Thickness (Recommended): .063 in PCB Hole Diameter: 4.1 mm PCB Hole Diameter: .161 in Receptacle 1.6 mm .063" 4.1 mm | PCB Terminal | Part Number: 61137-1 | Internal Number: 61137-1 | TE Connectivity | TE Store |
Disconnect pin, A body, dia. 2.36mm | RS |
No Insulation Circular ╪ 2.36 mm Push-Pull P.C Pin Contact | Future Electronics |
PC PIN PIN 10.29mm 2.92mm Pre-Tin Strip | Avnet America |
.093 PCB PIN .0126 PTP PH/BZ | TTI Europe |
Where can I find additional details, specifications and documents for a 61137-1?
Additional datasheets, footprints and schematics for 61137-1 are listed on our Part Details page. You can also find images and similar parts to 61137-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61137-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61137-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61137-1 fall under?
The 61137-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 61137-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61137-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61137-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61137-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 61137-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61137-1 often in real-time on the comparison pages.
What if I can't find stock of 61137-1?
You can fill out our help required form which you can use to request a quote for 61137-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.