Status: | Unknown |
---|---|
Series: | 60S Series |
RoHS: | Compliant |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.91
|
No stock
|
Buy Now |
Resistance | 0.003ohm |
---|---|
Product Range | 60S Series |
Resistor Case Style | SMD |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Resistor Element Type | Thin Film |
Temperature Coefficient | ± 350ppm/°C |
RoHS Compliant | Yes |
Resistor, Current Sense, 0.003 Ohm, 1W, 5% | Newark Electronics |
Where can I find additional details, specifications and documents for a 610SJR00300E?
Additional datasheets, footprints and schematics for 610SJR00300E are listed on our Part Details page. You can also find images and similar parts to 610SJR00300E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 610SJR00300E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 610SJR00300E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 610SJR00300E fall under?
The 610SJR00300E is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to 610SJR00300E when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 610SJR00300E you can contact the distributor directly for product support, shipping queries etc.
Is the 610SJR00300E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 610SJR00300E have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 610SJR00300E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 610SJR00300E often in real-time on the comparison pages.
What if I can't find stock of 610SJR00300E?
You can fill out our help required form which you can use to request a quote for 610SJR00300E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.