Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$312.81
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$312.81
|
-
|
Buy Now |
Voltage Measuring Range AC | 6V to 600V |
---|---|
Meter Display Type | LED |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PUNCH ASSY, DD (DIA .769 X.642 FLATS) | Greenlee 61086 | RS Americas |
Where can I find additional details, specifications and documents for a 61-086?
Additional datasheets, footprints and schematics for 61-086 are listed on our Part Details page. You can also find images and similar parts to 61-086 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-086 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-086 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-086 fall under?
The 61-086 is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Continuity Testers > Voltage Detectors.
Can I view similar or alternative parts?
You can view similar parts to 61-086 when available in the Voltage Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-086 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-086 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61-086 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 61-086.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-086 often in real-time on the comparison pages.
What if I can't find stock of 61-086?
You can fill out our help required form which you can use to request a quote for 61-086 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.