Status: | Unknown |
---|---|
Series: | Bergstak Series |
RoHS: | Unknown |
Prices starting from US$2.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.72
|
No stock
|
Buy Now | |
TTI Europe
from US$3.76
|
2,800
in stock
|
Buy Now | |
Rapid Electronics
from US$3.41
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$3.36
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$5.65
|
304
in stock
|
Buy Now | |
element14
from US$4.54
|
304
in stock
|
Buy Now | |
Farnell
from US$4.11
|
304
in stock
|
Buy Now | |
RS Americas
from US$4.90
|
290
in stock
|
Buy Now | |
Future Electronics
from US$3.66
|
-
|
Buy Now | |
Avnet America
from US$3.66
|
-
|
Buy Now | |
Avnet Asia
from US$2.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Bergstak Series |
---|---|
No. of Contacts | 80Contacts |
Gender | Plug |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | 2.4mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Surface Mount Vertical |
BERGSTAK HEADER 80 POS | TTI Europe |
0.8MM B T B PLUG ASSY-61083-084402LF | Rapid Electronics |
Stacking Board Connector, Bergstak Series, Plug, 0.8 Mm, 80, Surface Mount, Gold Plated Contacts Rohs Compliant: Yes |Amphenol Communications Solutions 61083-084402LF | Newark Electronics |
STACKING PLUG, 0.8MM, 80WAY | element14 |
STACKING PLUG, 0.8MM, 80WAY | Farnell |
Conn Rect. Board-to-Board Header Vertical 80 Pos. Dual Row Bergstak | Amphenol FCI (Amphenol CS) 61083-084402LF | RS Americas |
61083-084402LF-0.8MM B T B PLUG ASSY | RS |
80 Position 0.80 mm Pitch Center Strip Contact Surface Mount Gold Plug Connector | Future Electronics |
Conn Board to Board PL 80 POS 0.8mm Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 61083-084402LF?
Additional datasheets, footprints and schematics for 61083-084402LF are listed on our Part Details page. You can also find images and similar parts to 61083-084402LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61083-084402LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61083-084402LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61083-084402LF fall under?
The 61083-084402LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 61083-084402LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61083-084402LF you can contact the distributor directly for product support, shipping queries etc.
Is the 61083-084402LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61083-084402LF have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 61083-084402LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61083-084402LF often in real-time on the comparison pages.
What if I can't find stock of 61083-084402LF?
You can fill out our help required form which you can use to request a quote for 61083-084402LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.