Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.15
Mezzanine Connector Type | Receptacle |
---|---|
Pitch Spacing | 0.8mm |
No. of Rows | 2Rows |
No. of Contacts | 180Contacts |
Connector Mounting | Surface Mount |
Contact Material | Copper, Nickel |
Gender | Receptacle |
RoHS Compliant | Yes |
Conn, Stacking, Receptacle, 180Pos, 2Row | Newark Electronics |
0.80mm Pitch, Receptacle, Vertical, Double Row, 180 Positions. | Future Electronics |
Conn Board to Board RCP 180 POS 0.8mm Solder ST SMD T/R | Avnet America |
FCI 0.8mm 180 Way 2 Row Straight PCB Socket Surface Mount Board to Board | Amphenol FCI (Amphenol CS) 61082-181402LF | RS Americas |
Where can I find additional details, specifications and documents for a 61082-181402LF?
Additional datasheets, footprints and schematics for 61082-181402LF are listed on our Part Details page. You can also find images and similar parts to 61082-181402LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61082-181402LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61082-181402LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61082-181402LF fall under?
The 61082-181402LF is listed under Connectors > Mezzanine / Array Connectors.
Can I view similar or alternative parts?
You can view similar parts to 61082-181402LF when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61082-181402LF you can contact the distributor directly for product support, shipping queries etc.
Is the 61082-181402LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 61082-181402LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 61082-181402LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61082-181402LF often in real-time on the comparison pages.
What if I can't find stock of 61082-181402LF?
You can fill out our help required form which you can use to request a quote for 61082-181402LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.