Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.97
|
188
in stock
|
Buy Now | |
Future Electronics
from US$2.88
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.48
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.89
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.99
|
1,000
in stock
|
Buy Now | |
element14
from US$4.00
|
188
in stock
|
Buy Now | |
Avnet America
from US$2.78
|
-
|
Buy Now | |
RS Americas
from US$3.92
|
-
|
Buy Now | |
Avnet Asia
from US$1.38
|
-
|
Buy Now | |
TTI Europe
from US$2.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mezzanine Connector Type | Receptacle |
---|---|
Pitch Spacing | 0.8mm |
No. of Rows | 2Rows |
No. of Contacts | 40Contacts |
Connector Mounting | Surface Mount |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Board Connector, 40 Contact(s), 2 Row(s), Female, Straight, Surface Mount Termin | Future Electronics |
0.8Mm B To B Rec Assy-61082-042402Lf |Amphenol Communications Solutions 61082-042402LF | Newark Electronics |
0.8MM B TO B REC ASSY-61082-042402LF | Rapid Electronics |
CONNECTOR, STACKING, RCPT, 40POS, 2ROW | element14 |
Conn Board to Board RCP 40 POS 0.8mm Solder ST SMD T/R | Avnet America |
Conn | RS Americas |
0.8MM B TO B REC ASSY | TTI Europe |
Where can I find additional details, specifications and documents for a 61082-042402LF?
Additional datasheets, footprints and schematics for 61082-042402LF are listed on our Part Details page. You can also find images and similar parts to 61082-042402LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61082-042402LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61082-042402LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61082-042402LF fall under?
The 61082-042402LF is listed under Connectors > Mezzanine / Array Connectors.
Can I view similar or alternative parts?
You can view similar parts to 61082-042402LF when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61082-042402LF you can contact the distributor directly for product support, shipping queries etc.
Is the 61082-042402LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 61082-042402LF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for 61082-042402LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61082-042402LF often in real-time on the comparison pages.
What if I can't find stock of 61082-042402LF?
You can fill out our help required form which you can use to request a quote for 61082-042402LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.