Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | .414g |
Splice Material | Brass |
Splice Capacity | 3 |
Number of Serrations | 5 |
Strip Orientation | End Feed |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | .225in, 5.72mm |
Material Thickness | .64mm, .025in |
Wire Size | 12 – 10AWG, 7000 – 12000CMA, 3.46 – 6mm² |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Increased U-diameter, Increased terminal pitch |
Packaging Quantity | 12500 |
Packaging Method | Strip |
Product Type | Splice |
Splice Type | Pigtail Splice |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Serrated | Yes |
Barrel Type | Open Barrel |
Insulated | No |
Crimp Width | 6.35mm, .25in |
Amvar Splice 7000-12000Tpbr Rohs Compliant: Yes |Amp Te Connectivity 61074-1 | Newark Electronics |
Splices Terminal 10-12AWG Strip | Avnet America |
Where can I find additional details, specifications and documents for a 61074-1?
Additional datasheets, footprints and schematics for 61074-1 are listed on our Part Details page. You can also find images and similar parts to 61074-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61074-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61074-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61074-1 fall under?
The 61074-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 61074-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61074-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61074-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61074-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 61074-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61074-1 often in real-time on the comparison pages.
What if I can't find stock of 61074-1?
You can fill out our help required form which you can use to request a quote for 61074-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.