Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
57,825
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
11,565
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
8,332
in stock
|
Buy Now | |
element14
from US$0.31
|
8,332
in stock
|
Buy Now | |
Farnell
from US$0.31
|
8,332
in stock
|
Buy Now | |
TE Store
from US$0.63
|
1,197
in stock
|
Buy Now | |
Boersig
from US$0.38
|
308
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
60
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
28
in stock
|
Buy Now | |
Powell Electronics
from US$0.27
|
8
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Distrelec
from US$0.34
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
Sager
from US$0.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Fully Insulated | No |
Plating Material | Pre-Tin |
Connection Capacity | Single |
Crimp Type | Compression |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Accepts Wire Insulation Diameter Range | .1in, 2.54mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 22 – 18AWG, .26 – .96mm² |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Overall Length | .734in, 18.64mm |
Mating Tab Width | .11in, 2.79mm |
Voltage (Max) | 300V |
CSA Certified | No |
RU (UL Component Program) | No |
Wire Insulation Support | With |
Barrel Color | Clear |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire Stop | Yes |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
RECEPT,PIDG FASTON 22-18 110 | Heilind Electronics |
Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 110 Series, 0.11" X 0.02" Rohs Compliant: Yes |Amp Te Connectivity 61060-1 | Newark Electronics |
FEMALE DISCONNECT, 2.76MM, 22-18AWG | element14 |
RECEPT,PIDG FASTON 22-18 110 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 2.79 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Pidg Faston Receptacle Quick Disconnect | Part Number: 61060-1 | Internal Number: 61060-1 | TE Connectivity | TE Store |
Receptacle terminal, PIDG FASTON, clear | RS |
PIDG Faston 22-18 AWG Insulated End Quick Disconnect Receptacle | Future Electronics |
Quick Disconnect Terminal 18-22AWG F 18.64mm 3.76mm Tin Loose Piece | Avnet America |
Receptacle Quick Disconnect 22-18 AWG 0.110 x 0.020 0.100 in. (Max.) Brass | TE Connectivity 61060-1 | RS Americas |
TE Connectivity - AMP FASTON 110 RECEPT PIDG 22-18 0.96mm2 | Distrelec |
Terminals FASTON RECEPTACLE | Sager |
Disconnect, Straight Female | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 110 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.79mm x 0.51mm |
Tab Size - Imperial | 0.11" x 0.02" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | Transparent |
Conductor Area CSA | 0.96mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 61060-1?
Additional datasheets, footprints and schematics for 61060-1 are listed on our Part Details page. You can also find images and similar parts to 61060-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61060-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61060-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61060-1 fall under?
The 61060-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61060-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61060-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61060-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61060-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 61060-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61060-1 often in real-time on the comparison pages.
What if I can't find stock of 61060-1?
You can fill out our help required form which you can use to request a quote for 61060-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.