Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.13
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.46
|
2,119
in stock
|
Buy Now | |
Rapid Electronics
from US$7.00
|
2,119
in stock
|
Buy Now | |
Chip One Stop
from US$5.81
|
2,119
in stock
|
Buy Now | |
Distrelec
from US$7.05
|
2,119
in stock
|
Buy Now | |
Future Electronics
from US$7.53
|
-
|
Buy Now | |
Avnet America
from US$6.67
|
-
|
Buy Now | |
RS Americas
from US$8.30
|
-
|
Buy Now |
Post Size | .015in, .381mm |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Number of Positions | 44 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Mating Post Length | 2.54mm, .1in |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | .055in, 1.4mm |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 500 V |
Housing Material | Thermoplastic |
Centerline (Pitch) | 1.27mm, .05in |
Number of Shrouded Sides | 2 |
Housing Color | Black |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Latching |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
Comment | **Position identification feature omitted on 10 and 12-position headers. |
Packaging Quantity | 15 |
Packaging Method | Tube, Box & Tube |
実装方法 | Tube, Box & Tube |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1in, 2.54mm |
Operating Temperature Range | -65 – 105°C |
Connectors 44System 50 Hdr Drst Shrd |Amp Te Connectivity 6-104068-4 | Newark Electronics |
Connectors 44SYSTEM 50 HDR DRST SHRD | Rapid Electronics |
TE Connectivity 44 SYSTEM 50 HDR DRST SHRD Board Connector 44 Contact(s) 2 Row(s) Male Straight 0.05 inch Pitch Solder Terminal Locking Black Insulator Receptacle | Distrelec |
PIN HEADERS | Farnell |
AMPMODU 44 Position Through-Hole Dual Row Vertical 0.05 inch Shrouded Header | Future Electronics |
Conn Shrouded Header HDR 44 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America |
Connector, AMPMODU, 44 System 50 Hdr Drst Shrd | TE Connectivity 6-104068-4 | RS Americas |
Where can I find additional details, specifications and documents for a 6-104068-4?
Additional datasheets, footprints and schematics for 6-104068-4 are listed on our Part Details page. You can also find images and similar parts to 6-104068-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-104068-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-104068-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-104068-4 fall under?
The 6-104068-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-104068-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-104068-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-104068-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-104068-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-104068-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-104068-4 often in real-time on the comparison pages.
What if I can't find stock of 6-104068-4?
You can fill out our help required form which you can use to request a quote for 6-104068-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.