Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$181.75
For Use With | Harting 09990000501 Crimp Tool |
---|---|
Crimp Locator Applications | Harting 20-28AWG D-Sub Crimp Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Positionierer 0,5 mm D-Sub | Boersig |
Positioner, 20-28Awg Contact | Newark Electronics |
Crimp 0.5 mm Positionierer D-Sub | Future Electronics |
D-Sub Crimp Tool Locator for M12 A-code male 8pin contacts | HARTING 61036000023 | RS Americas |
POSITIONER, 20-28AWG CONTACT | element14 |
POSITIONER 0.5 MM D-SUB | TTI Europe |
Where can I find additional details, specifications and documents for a 61036000023?
Additional datasheets, footprints and schematics for 61036000023 are listed on our Part Details page. You can also find images and similar parts to 61036000023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61036000023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61036000023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61036000023 fall under?
The 61036000023 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 61036000023 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61036000023 you can contact the distributor directly for product support, shipping queries etc.
Is the 61036000023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61036000023 have stock available?
Authorised distributors including Boersig, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 61036000023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61036000023 often in real-time on the comparison pages.
What if I can't find stock of 61036000023?
You can fill out our help required form which you can use to request a quote for 61036000023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.