Status: | Unknown |
---|---|
Series: | InduCom Series |
RoHS: | Unknown |
Product Range | InduCom Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 40° |
Connector Body Material | Metal Body |
Inducom full metal hood for D-Sub 9-way | RS |
D-sub Series Metal Right Angle D-sub Connector Backshell, 9 Way | HARTING 61030012013 | RS Americas |
D-Sub Backshell, 40 Deg, 9Pos, Metal | Newark Electronics |
InduCom 9P hood S40° w GB H scr 4-40 | Boersig |
Where can I find additional details, specifications and documents for a 61030012013?
Additional datasheets, footprints and schematics for 61030012013 are listed on our Part Details page. You can also find images and similar parts to 61030012013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61030012013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61030012013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61030012013 fall under?
The 61030012013 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 61030012013 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61030012013 you can contact the distributor directly for product support, shipping queries etc.
Is the 61030012013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61030012013 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 61030012013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61030012013 often in real-time on the comparison pages.
What if I can't find stock of 61030012013?
You can fill out our help required form which you can use to request a quote for 61030012013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.