Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.52
|
214
in stock
|
Buy Now | |
Newark Electronics
from US$5.99
|
214
in stock
|
Buy Now | |
Rapid Electronics
from US$5.33
|
214
in stock
|
Buy Now | |
Chip One Stop
from US$5.34
|
214
in stock
|
Buy Now | |
Avnet America
from US$4.35
|
-
|
Buy Now | |
RS Americas
from US$5.42
|
-
|
Buy Now | |
Farnell
from US$9.95
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 22 |
Number of Rows | 1 |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Mating Post Length | .24in, 6.1mm |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | 1.4mm, .055in |
Shrouded End Dimension | 1.778mm, .07in |
Dielectric Withstanding Voltage | 750 Vrms |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Number of Shrouded Sides | 4 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
実装方法 | Tube |
Packaging Quantity | 9 |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
20 Modii 2Pc Hdr Drra Shrd Rohs |Amp Te Connectivity 6-102202-9 | Newark Electronics |
20 MODII 2PC HDR DRRA SHRD ROHS | Rapid Electronics |
TE Connectivity 22 MODII HDR SRST SHRD LF Headers & Wire | Distrelec |
Conn Shrouded Header HDR 22 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 22 Modii Hdr Srst Shrd Lf | TE Connectivity 6-102202-9 | RS Americas |
Where can I find additional details, specifications and documents for a 6-102202-9?
Additional datasheets, footprints and schematics for 6-102202-9 are listed on our Part Details page. You can also find images and similar parts to 6-102202-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-102202-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-102202-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-102202-9 fall under?
The 6-102202-9 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-102202-9 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-102202-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-102202-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-102202-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6-102202-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-102202-9 often in real-time on the comparison pages.
What if I can't find stock of 6-102202-9?
You can fill out our help required form which you can use to request a quote for 6-102202-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.