Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.10
|
12,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
49,304
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
12,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now |
Splice Material | Steel |
---|---|
Weight per Piece | .147g |
Plating Material | Nickel |
Number of Serrations | 4 |
Terminal & Splice Type | Splice |
Overall Length | 9.52mm, .375in |
Wire Size | .823 – 1mm², 18 – 16AWG, 975 – 2700CMA |
Material Thickness | .3mm, .012in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Serrated | Yes |
Barrel Style | Standard |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Product Type | Splice |
Wire/Cable Type | Stranded, Solid |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
SPLICE 18-16 AWG .0126 NPST Splice Type: Thru Splice Pigtail Splice Wire Size: 18 – 16 AWG Wire Size: .823 – 1 mm² Sealable: No Splice Features: Serrated Thru Splice 18 – 16 AWG .823 – 1 mm² | Electrical Wire Splice | Part Number: 61021-1 | Internal Number: 61021-1 | TE Connectivity | TE Store |
Terminals Butt 18-16 0126 Npst Loose Piece |Amp Te Connectivity 61021-1 | Newark Electronics |
Terminals BUTT 18-16 0126 NPST Loose Piece | Rapid Electronics |
TE Connectivity SPLICE 18-16 AWG .0126 NPST Terminals BU | Distrelec |
Splice Terminal 16-18AWG 9.53mm 4.06mm Nickel Strip | Avnet America |
SPLICE 18-16 AWG .0126 NPST | TE Connectivity 61021-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 61021-1?
Additional datasheets, footprints and schematics for 61021-1 are listed on our Part Details page. You can also find images and similar parts to 61021-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61021-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61021-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61021-1 fall under?
The 61021-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 61021-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61021-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61021-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61021-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 61021-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61021-1 often in real-time on the comparison pages.
What if I can't find stock of 61021-1?
You can fill out our help required form which you can use to request a quote for 61021-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.