Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics
from US$0.09
|
78,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
30,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
23,625
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Pin Diameter | .109in, 2.77mm |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Overall Length | 16.38mm, .645in |
Barrel Inside Diameter | .065in, 1.65mm |
Material Thickness | .014in, .35mm |
Wire Insulation Support | Without |
Comment | Can be molded. |
Packaging Method | Reel |
Packaging Quantity | 15000 |
Insulated | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire |
.109 PIN REC 18-14 .014BR | Heilind Electronics |
Pin .109 Receptacle 18-14 Awg Br |Amp Te Connectivity 61012-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip on Reel | Avnet America |
PIN .109 RECEPTACLE 18-14 AWG BR | TE Connectivity 61012-1 | RS Americas |
.109 PIN REC 18-14 .014BR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Pin Diameter | 2.77mm |
Insulator Colour | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
Overall Length | 16.38mm |
Pin Length | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 61012-1?
Additional datasheets, footprints and schematics for 61012-1 are listed on our Part Details page. You can also find images and similar parts to 61012-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61012-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61012-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61012-1 fall under?
The 61012-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 61012-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61012-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61012-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61012-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 61012-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61012-1 often in real-time on the comparison pages.
What if I can't find stock of 61012-1?
You can fill out our help required form which you can use to request a quote for 61012-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.