Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 2Conductor |
Wire Gauge | 14AWG |
Reel Length (Imperial) | 500ft |
Reel Length (Metric) | 152.4m |
RoHS Compliant | Yes |
Unshielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft, 150V | Newark Electronics |
Security&Sound Cable, 14Awg/2C, BC, Plenum, LSPVC, Natural | Belden 6100UE 877500 | RS Americas |
Audio Cable, 150 V, 14 AWG, 19x26 Str, PVC, Natural | Carlton-Bates |
Where can I find additional details, specifications and documents for a 6100UE 877500?
Additional datasheets, footprints and schematics for 6100UE 877500 are listed on our Part Details page. You can also find images and similar parts to 6100UE 877500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6100UE 877500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6100UE 877500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6100UE 877500 fall under?
The 6100UE 877500 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.
Can I view similar or alternative parts?
You can view similar parts to 6100UE 877500 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6100UE 877500 you can contact the distributor directly for product support, shipping queries etc.
Is the 6100UE 877500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6100UE 877500 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 6100UE 877500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6100UE 877500 often in real-time on the comparison pages.
What if I can't find stock of 6100UE 877500?
You can fill out our help required form which you can use to request a quote for 6100UE 877500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.