Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 610027-000 |
Insulation Material | Heat Shrinkable, Transparent Blue, Radiation Crosslinked Polyvinylidene Fluoride |
---|---|
Terminal & Splice Type | Splice |
Overall Length | 16.9mm, .665in |
Government Qualified | No |
Insulated | Yes |
Product Type | Cap |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Solder Sleeves&shield Tubing D-305-05 |Raychem Te Connectivity 610027-000 | Newark Electronics |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 610027-000?
Additional datasheets, footprints and schematics for 610027-000 are listed on our Part Details page. You can also find images and similar parts to 610027-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 610027-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 610027-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 610027-000 fall under?
The 610027-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 610027-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 610027-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 610027-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 610027-000 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for 610027-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 610027-000 often in real-time on the comparison pages.
What if I can't find stock of 610027-000?
You can fill out our help required form which you can use to request a quote for 610027-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.