Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | Plastic |
---|---|
External Height | 460mm |
External Width | 350mm |
External Depth | 170mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Case Material | Plastic |
Colour | Dark Brown |
External Width - Imperial | 13.78" |
External Width - Metric | 350mm |
Height | 170mm |
Length | 460mm |
Material | Plastic |
Type | Tool Case |
Tool Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a 6100 PC?
Additional datasheets, footprints and schematics for 6100 PC are listed on our Part Details page. You can also find images and similar parts to 6100 PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6100 PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6100 PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6100 PC fall under?
The 6100 PC is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to 6100 PC when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6100 PC you can contact the distributor directly for product support, shipping queries etc.
Is the 6100 PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6100 PC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 6100 PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6100 PC often in real-time on the comparison pages.
What if I can't find stock of 6100 PC?
You can fill out our help required form which you can use to request a quote for 6100 PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.