Status: | Unknown |
---|---|
Series: | 61 Series |
RoHS: | Unknown |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.09
|
30
in stock
|
Buy Now | |
Sager
from US$4.57
|
387
in stock
|
Buy Now | |
element14
from US$7.75
|
139
in stock
|
Buy Now | |
Farnell
from US$7.15
|
139
in stock
|
Buy Now | |
Dalroad Norslo
from US$3.56
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$3.25
|
40
in stock
|
Buy Now | |
RS Americas
from US$4.95
|
31
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.46
|
21
in stock
|
Buy Now | |
Distrelec
from US$6.60
|
6
in stock
|
Buy Now | |
Sorelec
-
|
201
in stock
|
Buy Now | |
Newark Electronics
from US$5.95
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | - |
---|---|
Switch Lens Colour | Red |
Product Range | 61 Series |
SVHC | No SVHC (15-Jan-2018) |
For Use With | EAO 61 Series Pushbutton Switches |
Mounting Hole Dia | 22.5mm |
Industrial Panel Mount Indicators / Switch Indicators LENS RED ROUND | Sager |
LENS, ROUND | element14 |
Lens Flush Mounting Red D19.7 Plastic | Dalroad Norslo |
EAO 61-9642.2 Series 61 Lens Red D19.7 Plastic Transparent | Rapid Electronics |
Accessory, Lens, Flat, Plastic, Flush, Round, 19.7mm, Transparent, Red Matte | EAO 61-9642.2 | RS Americas |
Modular switch Lens round red | RS |
Actuator lens | Transfer Multisort Elektronik |
EAO Switch Lens Round 19.7mm Red Transparent Plastic 61 Series Switches | Distrelec |
Lens, Round, Red | Newark Electronics |
Druckhaube rot matt D19.7 transparent | Boersig |
Where can I find additional details, specifications and documents for a 61-9642.2?
Additional datasheets, footprints and schematics for 61-9642.2 are listed on our Part Details page. You can also find images and similar parts to 61-9642.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-9642.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-9642.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-9642.2 fall under?
The 61-9642.2 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Indicator Lenses.
Can I view similar or alternative parts?
You can view similar parts to 61-9642.2 when available in the Indicator Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-9642.2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-9642.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61-9642.2 have stock available?
Authorised distributors including Sager, element14, Farnell, Dalroad Norslo and Rapid Electronics have stock available or on a lead time for 61-9642.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-9642.2 often in real-time on the comparison pages.
What if I can't find stock of 61-9642.2?
You can fill out our help required form which you can use to request a quote for 61-9642.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.