Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.17
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$11.48
|
132
in stock
|
Buy Now | |
element14
from US$17.74
|
132
in stock
|
Buy Now | |
Farnell
from US$19.18
|
132
in stock
|
Buy Now | |
Distrelec
from US$18.27
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$22.02
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.61
|
1
in stock
|
Buy Now | |
RS Americas
from US$17.28
|
-
|
Buy Now | |
Sager
from US$17.71
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Emergency-stop Enclosure |
---|---|
For Use With | Emergency-stop Pushbutton Switches |
Product Range | - |
Emergency Stop Enclosure, 16Mm Mtg Hole | Newark Electronics |
EMERGENCY STOP ENCLOSURE, 16MM MTG HOLE | element14 |
Enclosure for emergency switch grey/yell | RS |
EAO Assembly housing | Distrelec |
EAO 61-9480.5 EAO Series61 Enclosure For Emergency Switch Grey/Yellow 65X65X57 | Rapid Electronics |
Enclosure: for remote controller | Transfer Multisort Elektronik |
Pushbutton Enclosure,1 Hole,16mm, Yellow,65x65x57mm, IP66,Series 61 | EAO 61-9480.5 | RS Americas |
Electrical Enclosures ENCLSR 16mm 65mm x 65mm x 57mm | Sager |
Not-Halt Aufbaugehäuse 65x65x57mm grau | Boersig |
Where can I find additional details, specifications and documents for a 61-9480.5?
Additional datasheets, footprints and schematics for 61-9480.5 are listed on our Part Details page. You can also find images and similar parts to 61-9480.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-9480.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-9480.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-9480.5 fall under?
The 61-9480.5 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 61-9480.5 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-9480.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-9480.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61-9480.5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 61-9480.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-9480.5 often in real-time on the comparison pages.
What if I can't find stock of 61-9480.5?
You can fill out our help required form which you can use to request a quote for 61-9480.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.