Status: | Unknown |
---|---|
Series: | 61 Series |
RoHS: | Unknown |
Switch Terminals | Quick Connect Solder |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
For Use With | EAO 61 Series Emergency Stop Pushbutton Switches |
Contact Voltage DC Max | 250V |
Product Range | 61 Series |
SVHC | No SVHC (15-Jan-2018) |
Switching Element, 1No/1Nc, 5A, Solder | Newark Electronics |
EAO 61-8775.17 Series 61 Switching Element Slow-Make For Emergency-Stop 1NC/1NO | Rapid Electronics |
SWITCHING ELEMENT, 1NC, QUICK CONNECT | element14 |
Tastschaltelem. f.Not-Halt überlists.1Ö1S L2.8x0.5 | Boersig |
Where can I find additional details, specifications and documents for a 61-8775.17?
Additional datasheets, footprints and schematics for 61-8775.17 are listed on our Part Details page. You can also find images and similar parts to 61-8775.17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-8775.17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-8775.17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-8775.17 fall under?
The 61-8775.17 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 61-8775.17 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-8775.17 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-8775.17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61-8775.17 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14, Farnell and Boersig have stock available or on a lead time for 61-8775.17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-8775.17 often in real-time on the comparison pages.
What if I can't find stock of 61-8775.17?
You can fill out our help required form which you can use to request a quote for 61-8775.17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.