Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$7.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.98
|
9
in stock
|
Buy Now | |
RS Americas
from US$7.69
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.41
|
5
in stock
|
Buy Now | |
element14
from US$12.14
|
1
in stock
|
Buy Now | |
Farnell
from US$17.62
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$12.69
|
-
|
Buy Now | |
Sager
from US$12.60
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Switching element slow-make without lamp | RS |
Accessory, Switching Element,1NO, Slow Make, No Lamp Terminal, Silver,5A,250V, Screw | EAO 61-8615.11 | RS Americas |
Contact block | Transfer Multisort Elektronik |
SW CONTACT BLOCK, SPST, 5A, 250V, SCREW | element14 |
Switching Element, 1Pole, 5A, 250V | Newark Electronics |
Switch Contact Blocks / Switch Kits ROTRY LVR RND 45*BLK | Sager |
Tastschaltelement ohne Lampenanschluss 1S SCH | Boersig |
Where can I find additional details, specifications and documents for a 61-8615.11?
Additional datasheets, footprints and schematics for 61-8615.11 are listed on our Part Details page. You can also find images and similar parts to 61-8615.11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-8615.11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-8615.11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-8615.11 fall under?
The 61-8615.11 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 61-8615.11 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-8615.11 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-8615.11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 61-8615.11 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 61-8615.11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-8615.11 often in real-time on the comparison pages.
What if I can't find stock of 61-8615.11?
You can fill out our help required form which you can use to request a quote for 61-8615.11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.