Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$8.58
Switch Terminals | Quick Connect |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
For Use With | EAO 61 Series Pushbutton, Keylock and Selector Switches |
RoHS Compliant | Yes |
CONTACT BLOCK, PB SW, SPST-NO, 5A/250VAC | Farnell |
Modular switch Snap-action contact block | RS |
Switching Element, 1No, 6A, Solder Lug | Newark Electronics |
Accessory, Switching Element,1NO, Snap-Action, Lamp Term, Silver,5A,250VAC/DC, Solder | EAO 61-8410.12 | RS Americas |
EAO Snap-Action Switching Element, 1NO, 5A, Plug-In Terminal | Distrelec |
Switch Contact Blocks / Switch Kits SWTCH ELMT SLVR | Sager |
Sprungschaltelement 1S L2.8x0.5 | Boersig |
Where can I find additional details, specifications and documents for a 61-8410.12?
Additional datasheets, footprints and schematics for 61-8410.12 are listed on our Part Details page. You can also find images and similar parts to 61-8410.12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-8410.12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-8410.12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-8410.12 fall under?
The 61-8410.12 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to 61-8410.12 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-8410.12 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-8410.12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 61-8410.12 have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 61-8410.12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-8410.12 often in real-time on the comparison pages.
What if I can't find stock of 61-8410.12?
You can fill out our help required form which you can use to request a quote for 61-8410.12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.