Status: | Unknown |
---|---|
Series: | 61 Series |
RoHS: | Unknown |
Prices starting from US$8.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.66
|
155
in stock
|
Buy Now | |
RS Americas
from US$11.07
|
2,285
in stock
|
Buy Now | |
element14
from US$16.46
|
1,194
in stock
|
Buy Now | |
Sager
from US$9.88
|
1,143
in stock
|
Buy Now | |
Farnell
from US$16.34
|
1,101
in stock
|
Buy Now | |
Distrelec
from US$13.87
|
294
in stock
|
Buy Now | |
Rapid Electronics
from US$8.95
|
45
in stock
|
Buy Now | |
Sorelec
-
|
106
in stock
|
Buy Now | |
Newark Electronics
from US$11.51
|
-
|
Buy Now | |
Carlton-Bates
from US$14.97
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
For Use With | EAO 61 Series Pushbutton Switches |
---|---|
Product Range | 61 Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA SEV UL VDE |
Behind Panel Depth | 48mm |
Contact Current @ Contact Voltage AC Max | 5A |
Contact Current AC Max | 5A |
Contact Current Rating | 5A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 250V |
External Length / Height | 50mm |
IP / NEMA Rating | IP65 |
IP Rating | IP65 |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Panel Cutout Diameter | 22.5mm |
Shaft Length | 50mm |
Switch Operation | Off-(On) |
Switch Terminals | Solder |
Pushbutton Actuator, Square, Flush, MOMENTARY, IP65, Plastic, Black, 61 Series | EAO 61-1100.0 | RS Americas |
SWITCH, MOM | element14 |
Switch Actuators PSHBUTN Actuator | Sager |
EAO Illuminated push button 22.5 mm Momentary Function Button IP65 61 Series Illuminated Pushbutton Switches | Distrelec |
Modular switch actuator momentary push b | RS |
EAO 61-1100.0 Series 61 Illuminated Pushbutton-Actuator Momentary | Rapid Electronics |
Switch Actuator | Newark Electronics |
Switch, Lighted Pushbutton | Carlton-Bates |
Leuchtdrucktasten-Vorsatz I | Boersig |
Where can I find additional details, specifications and documents for a 61-1100.0?
Additional datasheets, footprints and schematics for 61-1100.0 are listed on our Part Details page. You can also find images and similar parts to 61-1100.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-1100.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-1100.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-1100.0 fall under?
The 61-1100.0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 61-1100.0 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-1100.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-1100.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61-1100.0 have stock available?
Authorised distributors including RS Americas, element14, Sager, Farnell and Distrelec have stock available or on a lead time for 61-1100.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-1100.0 often in real-time on the comparison pages.
What if I can't find stock of 61-1100.0?
You can fill out our help required form which you can use to request a quote for 61-1100.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.