Status: | Unknown |
---|---|
Series: | 692 Series |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
245
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
10,177
in stock
|
Buy Now | |
element14
from US$0.83
|
9,895
in stock
|
Buy Now | |
Farnell
from US$0.75
|
9,895
in stock
|
Buy Now | |
Conrad
from US$1.60
|
41
in stock
|
Buy Now | |
Distrelec
from US$0.82
|
1
in stock
|
Buy Now | |
Compona
-
|
9,900
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Product Range | 692 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | Machines Series 692 and 693 Connectors |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 18AWG |
Current Rating | - |
Contact Material | - |
Contact Plating | Silver Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Contact Size | 18 |
Contact Termination | Crimp |
Wire Size | 18AWG |
Contact, Receptacle, 18Awg | Newark Electronics |
CONTACT, RECEPTACLE, 18AWG | element14 |
Crimp contact AWG 18 F | RS |
HEC stands for Harsh Environment Connector and means connectors for harsh environmental conditions. These are primarily applications in the agricultural technology, such as tractors, sowing and harvesting machines. Another essential outdoor area is the environmental and process engineering - representative clear and recycling systems. Equipment as well as traffic and signal systems are also typical fields of application for the HEC-plug.This text is machine translated. | Conrad |
Binder Socket Crimp Contact, 18AWG | Distrelec |
Buchsenkontakte 1 Stück = 1 VE à 100 Stück | Boersig |
Where can I find additional details, specifications and documents for a 61-0898-139?
Additional datasheets, footprints and schematics for 61-0898-139 are listed on our Part Details page. You can also find images and similar parts to 61-0898-139 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-0898-139 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-0898-139 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-0898-139 fall under?
The 61-0898-139 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61-0898-139 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-0898-139 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-0898-139 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61-0898-139 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Conrad have stock available or on a lead time for 61-0898-139.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-0898-139 often in real-time on the comparison pages.
What if I can't find stock of 61-0898-139?
You can fill out our help required form which you can use to request a quote for 61-0898-139 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.