Status: | Unknown |
---|---|
Series: | POLYFUSE 60R Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.30
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
174
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.36
|
-
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | POLYFUSE 60R Series |
Holding Current | 1.6A |
Tripping Current | 3.2A |
Voltage Rating | 60VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
Holding Current Max Ih | 1.6A |
Initial Resistance Max | 0.22ohm |
Operating Voltage | 60V |
PTC Fuse Case Style | Radial Leaded |
Power Dissipation Pd | 1.9W |
Trip Time | 11.4s |
Fuse: PTC polymer | Transfer Multisort Elektronik |
60R Series 60V 1.6 A ╪ 15.36 x 3.1 mm Radial POLYFUSE« Resettable PTC | Future Electronics |
1.6A resettable PTCs 60V | Rutronik |
Polyfuse, Ptc, Radial, 1.6A | Newark Electronics |
POLYFUSE, PTC, RADIAL, 1.6A | element14 |
60V 1.6A-HD 40A MAX | TTI Europe |
Where can I find additional details, specifications and documents for a 60R160XF?
Additional datasheets, footprints and schematics for 60R160XF are listed on our Part Details page. You can also find images and similar parts to 60R160XF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60R160XF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60R160XF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60R160XF fall under?
The 60R160XF is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 60R160XF when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60R160XF you can contact the distributor directly for product support, shipping queries etc.
Is the 60R160XF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60R160XF have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Rutronik, Newark Electronics and element14 have stock available or on a lead time for 60R160XF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60R160XF often in real-time on the comparison pages.
What if I can't find stock of 60R160XF?
You can fill out our help required form which you can use to request a quote for 60R160XF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.