60PSB Lamps & Tubes by Osram

LAMP INCANDESCENT TELEPHONE SLIDE #5 60V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.26

Distributor Stock
Logo for Farnell
Farnell
from US$5.53
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.26
-
Buy Now
Logo for element14
element14
from US$5.88
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Supply Voltage 60V
Lamp Base Type Telephone Slide #5
Bulb Size T-2
MSCP -
Average Bulb Life 7500h
Product Range -
Current Rating 50mA
Length 28.2mm
Light Source Incandescent

Alternative Descriptions

Lamp, Incandescent, Telephone Slide #5, 60V | Newark Electronics
LAMP, INCANDESCENT, TELEPHONE SLIDE #5, | Farnell


60PSB Lamps & Tubes by CML Innovative Technologies

LAMP, INCANDESCENT, TELEPHONE SLIDE, 60V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 60V
Lamp Base Type Telephone Slide
Bulb Size T-2
MSCP 2200
Average Bulb Life 7500h
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 60PSB?

Additional datasheets, footprints and schematics for 60PSB are listed on our Part Details page. You can also find images and similar parts to 60PSB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 60PSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60PSB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 60PSB fall under?

The 60PSB is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 60PSB when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 60PSB you can contact the distributor directly for product support, shipping queries etc.

Is the 60PSB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 60PSB have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 60PSB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 60PSB often in real-time on the comparison pages.

What if I can't find stock of 60PSB?

You can fill out our help required form which you can use to request a quote for 60PSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay