Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.58
|
1,505
in stock
|
Buy Now |
No. of Contacts | 19Contacts |
---|---|
Gender | Receptacle |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Brass Body |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 19Contacts |
---|---|
Gender | Receptacle |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Brass Body |
RoHS Compliant | Yes |
Connector, Hdmi, Receptacle, 19 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a 60U019S-340N-A1?
Additional datasheets, footprints and schematics for 60U019S-340N-A1 are listed on our Part Details page. You can also find images and similar parts to 60U019S-340N-A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60U019S-340N-A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60U019S-340N-A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60U019S-340N-A1 fall under?
The 60U019S-340N-A1 is listed under Cable Leads & Connectors > Connectors > Audio Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 60U019S-340N-A1 when available in the Audio Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60U019S-340N-A1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60U019S-340N-A1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60U019S-340N-A1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 60U019S-340N-A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60U019S-340N-A1 often in real-time on the comparison pages.
What if I can't find stock of 60U019S-340N-A1?
You can fill out our help required form which you can use to request a quote for 60U019S-340N-A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.