Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 19Contacts |
---|---|
Gender | Plug |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
CONN, MINI HDMI, PLUG, 19POS, PCB | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 19Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Metal Body |
Connector Type | Mini HDMI |
RoHS Compliant | Yes |
Connector, Hdmi, Plug, 19 Position | Newark Electronics |
CONN, MINI HDMI, PLUG, 19POS, PCB | Farnell |
Where can I find additional details, specifications and documents for a 60S019P-301N-B1?
Additional datasheets, footprints and schematics for 60S019P-301N-B1 are listed on our Part Details page. You can also find images and similar parts to 60S019P-301N-B1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60S019P-301N-B1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60S019P-301N-B1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60S019P-301N-B1 fall under?
The 60S019P-301N-B1 is listed under Cable Leads & Connectors > Connectors > Audio Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 60S019P-301N-B1 when available in the Audio Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60S019P-301N-B1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60S019P-301N-B1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60S019P-301N-B1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 60S019P-301N-B1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60S019P-301N-B1 often in real-time on the comparison pages.
What if I can't find stock of 60S019P-301N-B1?
You can fill out our help required form which you can use to request a quote for 60S019P-301N-B1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.