Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Plating Thickness | 38µm |
---|---|
Plating Material | Gold |
Terminal Angle | Straight |
Stud Hole | No |
Terminal Orientation | Straight |
Contact Plating Material | Tin |
Terminal Type | Receptacle |
Underplating Material | Nickel |
Mating Pin Diameter | .058in, 1.47mm |
Terminal & Splice Type | Receptacle |
Wire Insulation Diameter (Max) | 1.65mm, .065in |
PCB Hole Diameter | .161in, 4.1mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Accepts Wire Insulation Diameter Range | .035 – .065in, .89 – 1.65mm |
Wire Insulation Support | With |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Terminates To | Wire & Cable |
Mounting Style | Stud Mount |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
.058 Pin Rec .010Gpbecu |Amp Te Connectivity 60983-3 | Newark Electronics |
.058 PIN REC .010GPBECU | Rapid Electronics |
TE Connectivity .058 PIN REC .010GPBECU Terminals .058 P | Distrelec |
CRIMP TERMINALS - BULLET | Farnell |
Receptacle Terminal 22-26AWG RCP 10.16mm 2.67mm Gold Over Nickel Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 60983-3?
Additional datasheets, footprints and schematics for 60983-3 are listed on our Part Details page. You can also find images and similar parts to 60983-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60983-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60983-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60983-3 fall under?
The 60983-3 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60983-3 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60983-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 60983-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60983-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and Electro Enterprises have stock available or on a lead time for 60983-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60983-3 often in real-time on the comparison pages.
What if I can't find stock of 60983-3?
You can fill out our help required form which you can use to request a quote for 60983-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.