Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.25
|
19,800
in stock
|
Buy Now | |
Powell Electronics
from US$0.18
|
46,440
in stock
|
Buy Now | |
TE Store
from US$0.21
|
32,912
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
19,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
19,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
19,800
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
3,600
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .018in, .46mm |
Overall Length | 15.44mm, .608in |
Wire Size | 3.31 – 5.26mm², 12 – 10AWG |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | Without |
Comment | 12 – 10 AWG stranded or solid. (2) 12 AWG stranded only. |
Packaging Quantity | 1800 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FASTON FLAG REC 12-10 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 12 – 10 AWG 3.31 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 60960-3 | Internal Number: 60960-3 | TE Connectivity | TE Store |
250 Faston Flag Rec 12-10 Awg Tpbr |Amp Te Connectivity 60960-3 | Newark Electronics |
TE Connectivity - AMP FASTON 250 Push-On Terminal 5.26mm2 | Distrelec |
Quick Disconnect Terminal 10-12AWG F 15.44mm 7.62mm Tin Strip | Avnet America |
0.250 (6.35mm) Quick Connect Female 14 AWG Crimp Non-Insulated Connector" | Future Electronics |
FASTON .250 FLAG REC 12-10 AWG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 60960-3?
Additional datasheets, footprints and schematics for 60960-3 are listed on our Part Details page. You can also find images and similar parts to 60960-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60960-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60960-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60960-3 fall under?
The 60960-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60960-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60960-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 60960-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60960-3 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 60960-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60960-3 often in real-time on the comparison pages.
What if I can't find stock of 60960-3?
You can fill out our help required form which you can use to request a quote for 60960-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.