Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0371
Plating Material | Tin |
---|---|
Splice Material | Steel |
Weight per Piece | .035g |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Wire Size | 2200 – 2900CMA |
Overall Length | 3.99mm, .157in |
Material Thickness | .3mm, .012in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 100000 |
Product Type | Splice |
Barrel Type | Open Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Barrel Style | Standard |
Wire/Cable Type | Stranded, Solid |
Serrated | No |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
Splice 2200-2900 .012 Tpst Rohs Compliant: Yes |Te Connectivity 60933-2 | Newark Electronics |
Splice Terminal 15.5-16.5AWG 3.05mm Tin Strip on Reel | Avnet America |
Special Order: SPLICE 2200-2900 .012 TPST Splice Type: Pigtail Splice Thru Splice Sealable: No Wire Size: 2200 – 2900 CMA Contact Base Material: Steel Terminal Material Thickness: .012 in Pigtail Splice 2200 – 2900 CMA | Electrical Wire Splice | Part Number: 60933-2 | Internal Number: 60933-2 | Steel | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 60933-2?
Additional datasheets, footprints and schematics for 60933-2 are listed on our Part Details page. You can also find images and similar parts to 60933-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60933-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60933-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60933-2 fall under?
The 60933-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 60933-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60933-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60933-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60933-2 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 60933-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60933-2 often in real-time on the comparison pages.
What if I can't find stock of 60933-2?
You can fill out our help required form which you can use to request a quote for 60933-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.