Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0068
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0318
|
86,605
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
287,387
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
86,605
in stock
|
Buy Now | |
element14
from US$0.05
|
86,605
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0260
|
50,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0257
|
50,000
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
50,000
in stock
|
Buy Now | |
Avnet America
from US$0.0073
|
-
|
Buy Now | |
RS Americas
from US$0.0410
|
-
|
Buy Now | |
Avnet Asia
from US$0.0325
|
-
|
Buy Now | |
Boersig
from US$0.0278
|
-
|
Buy Now | |
Sager
from US$0.0068
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | .149g |
---|---|
Plating Material | Tin |
Splice Material | Steel |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Wire Size | 2500 – 4700CMA |
Overall Length | 5.563mm, .219in |
Material Thickness | .02in, .5mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50000 |
Packaging Method | Reel |
Serrated | No |
Support Style | Non - Insulation Support |
Product Type | Splice |
Barrel Style | Standard |
Sealable | No |
Insulated | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Solid |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
SPLICE 2500-4700 .020 TPST Splice Type: Thru Splice Pigtail Splice Sealable: No Wire Size: 2500 – 4700 CMA Contact Base Material: Steel Terminal Material Thickness: .02 in Thru Splice 2500 – 4700 CMA | Electrical Wire Splice | Part Number: 60932-2 | Internal Number: 60932-2 | Steel | TE Connectivity | TE Store |
Open Barrel Splice, Steel, 2.38Mm2 | Newark Electronics |
OPEN BARREL SPLICE, STEEL, 2.38MM2 | element14 |
Terminals 2500-4700 020TPST | Rapid Electronics |
TE Connectivity - AMP Splice 2500-4700 .020 TPST | Distrelec |
Splice Terminal 3.43mm 3.94mm Tin Strip | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1614 | TE Connectivity 60932-2 | RS Americas |
SPLC 2048-4217 020TPST | Power and Signal Group |
Where can I find additional details, specifications and documents for a 60932-2?
Additional datasheets, footprints and schematics for 60932-2 are listed on our Part Details page. You can also find images and similar parts to 60932-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60932-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60932-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60932-2 fall under?
The 60932-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 60932-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60932-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60932-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60932-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 60932-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60932-2 often in real-time on the comparison pages.
What if I can't find stock of 60932-2?
You can fill out our help required form which you can use to request a quote for 60932-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.