Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Stud Hole | Yes |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Underplating Material | Brass |
Terminal Type | Tab |
Mating Tab Width | 5.21mm, .205in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Mating Tab Thickness | .81mm, .032in |
Stud Diameter | 3.68mm, .145in |
PCB Hole Diameter | .162in, 5.16mm |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
.205 Fast Test Tab Rohs Compliant: Yes |Amp Te Connectivity 60922-1 | Newark Electronics |
Quick Disconnect Terminal M Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 60922-1?
Additional datasheets, footprints and schematics for 60922-1 are listed on our Part Details page. You can also find images and similar parts to 60922-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60922-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60922-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60922-1 fall under?
The 60922-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60922-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60922-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60922-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60922-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 60922-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60922-1 often in real-time on the comparison pages.
What if I can't find stock of 60922-1?
You can fill out our help required form which you can use to request a quote for 60922-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.