Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Adhesive Type | Retaining |
---|---|
Strength | High Strength |
Viscosity | Low Viscosity |
Adhesive Colour | Green |
Dispensing Method | Tube |
Volume | 10ml |
Colour | Green |
MIL Spec | Mil-R-46082B |
RoHS Compliant | Yes |
Adhesive, Acrylic, Bottle, 10Ml | Newark Electronics |
Status: | Unknown |
---|---|
Series: | 6092 Series |
RoHS: | Unknown |
Safety Category | NIOSH |
---|---|
Protection Class | P100 |
Respirator Type | Filtered |
Product Range | 6092 Series |
RoHS Compliant | NA |
Cartridge/Filter, Respirator | Carlton-Bates |
Where can I find additional details, specifications and documents for a 60921?
Additional datasheets, footprints and schematics for 60921 are listed on our Part Details page. You can also find images and similar parts to 60921 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60921 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60921 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60921 fall under?
The 60921 is listed under Chemicals & Adhesives > Adhesives & Glues > Threadlock & Retaining Compounds.
Can I view similar or alternative parts?
You can view similar parts to 60921 when available in the Threadlock & Retaining Compounds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60921 you can contact the distributor directly for product support, shipping queries etc.
Is the 60921 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 60921 have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics and RS Americas have stock available or on a lead time for 60921.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60921 often in real-time on the comparison pages.
What if I can't find stock of 60921?
You can fill out our help required form which you can use to request a quote for 60921 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.