Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.20
|
25,990
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
26,695
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
705
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
705
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
TE Store
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Stud Hole | Yes |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Underplating Material | Brass |
Terminal Type | Tab |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Mating Tab Thickness | .51mm, .02in |
PCB Hole Diameter | .125in, 3.18mm |
Stud Diameter | .145in, 3.68mm |
Mating Tab Width | .187in, 4.75mm |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Insertion Force | Normal |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Terminals 187 FAST TEST TAB .020BR | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 187 FASTON TAB BR | Distrelec |
Terminals 187 Fast Test Tab .020Br |Amp Te Connectivity 60920-1 | Newark Electronics |
Quick Disconnect Adapter Terminal M/M 32.4mm Loose Piece | Avnet America |
FASTON .187 SERIES (4.8 MM) TAB BR | Boersig |
Special Order: 187 FASTON TAB BR PCB Terminal Type: Tab Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Tab .187" 4.75 mm .02" | PCB Terminal | Part Number: 60920-1 | Internal Number: 60920-1 | .187" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 60920-1?
Additional datasheets, footprints and schematics for 60920-1 are listed on our Part Details page. You can also find images and similar parts to 60920-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60920-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60920-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60920-1 fall under?
The 60920-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60920-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60920-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60920-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60920-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 60920-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60920-1 often in real-time on the comparison pages.
What if I can't find stock of 60920-1?
You can fill out our help required form which you can use to request a quote for 60920-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.