Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Yellow |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 9.65mm |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | Not Rated |
Product Range | - |
Forward Voltage | 12V |
Led Indicator, 9.65Mm, 12V, Yellow | Newark Electronics |
CML LED INDICATORS - INDICATOR | Relay Specialties |
Where can I find additional details, specifications and documents for a 6091M7-12V?
Additional datasheets, footprints and schematics for 6091M7-12V are listed on our Part Details page. You can also find images and similar parts to 6091M7-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6091M7-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6091M7-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6091M7-12V fall under?
The 6091M7-12V is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to 6091M7-12V when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6091M7-12V you can contact the distributor directly for product support, shipping queries etc.
Is the 6091M7-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6091M7-12V have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Relay Specialties and Farnell have stock available or on a lead time for 6091M7-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6091M7-12V often in real-time on the comparison pages.
What if I can't find stock of 6091M7-12V?
You can fill out our help required form which you can use to request a quote for 6091M7-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.