Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.12
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
1,581
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Termination/Strain Relief Cap |
---|---|
For Use With | 24-22 AWG 9176-400 Series IDC Connectors |
Connector Body Material | Nylon (Polyamide), Glass Filled Body |
Colour | White |
RoHS Compliant | Yes |
9176 Series 1 Way White ╪ 1 - 1.5 mm Wire Gauge Lighting Cap | Future Electronics |
Protection cover | Transfer Multisort Elektronik |
Termination/Strain Relief Cap | Newark Electronics |
Connector Accessories Straight Cap Nylon 46 White Bag | Avnet America |
SOLID STATE LIGHTING | TTI Europe |
Where can I find additional details, specifications and documents for a 609176001415100?
Additional datasheets, footprints and schematics for 609176001415100 are listed on our Part Details page. You can also find images and similar parts to 609176001415100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 609176001415100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 609176001415100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 609176001415100 fall under?
The 609176001415100 is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to 609176001415100 when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 609176001415100 you can contact the distributor directly for product support, shipping queries etc.
Is the 609176001415100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 609176001415100 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for 609176001415100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 609176001415100 often in real-time on the comparison pages.
What if I can't find stock of 609176001415100?
You can fill out our help required form which you can use to request a quote for 609176001415100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.