Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | PE Series |
---|---|
Accessory Type | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Case Material | PPO (Noryl) |
External Depth | 26mm |
External Length / Height | 24mm |
External Width | 2.5mm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
100 Spacer For Pe Series Rohs Compliant: Yes |Zf 6090760 | Newark Electronics |
SPACER, 2.5MM | Farnell |
Thumbwheel Switches & Pushwheel Switches | Sager |
Where can I find additional details, specifications and documents for a 6090760?
Additional datasheets, footprints and schematics for 6090760 are listed on our Part Details page. You can also find images and similar parts to 6090760 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6090760 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6090760 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6090760 fall under?
The 6090760 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 6090760 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6090760 you can contact the distributor directly for product support, shipping queries etc.
Is the 6090760 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6090760 have stock available?
Authorised distributors including Newark Electronics, Farnell, Boersig and Sager have stock available or on a lead time for 6090760.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6090760 often in real-time on the comparison pages.
What if I can't find stock of 6090760?
You can fill out our help required form which you can use to request a quote for 6090760 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.