Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Mating Tab Width | .062in, 1.57mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Mating Tab Thickness | .032in, .81mm |
Wire Size | .2 – .51mm², 24 – 20AWG |
Overall Length | .462in, 11.73mm |
Accepts Wire Insulation Diameter Range | .04 – .08in, 1.02 – 2.03mm |
UL Rating | Listed |
Wire Insulation Support | With |
Line | Budget |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
LOCKING ACCESSORY, PK2 | Farnell |
Connector Accessories Jack Socket Assembly Kit Stainless Steel | Avnet America |
Jack Socket Assembly 0.112-40Unc 17.78Mm | Newark Electronics |
Quick Disconnect Terminal 20-24AWG RCP 11.73mm 3.18mm Reel | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | D Connectors |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | - |
Screw Head Height | - |
Screw Length | - |
Product Range | - |
External Length / Height | 17.8mm |
Height | 17.8mm |
Material | Stainless Steel |
Where can I find additional details, specifications and documents for a 60900-3?
Additional datasheets, footprints and schematics for 60900-3 are listed on our Part Details page. You can also find images and similar parts to 60900-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60900-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60900-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60900-3 fall under?
The 60900-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60900-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60900-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 60900-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60900-3 have stock available?
Authorised distributors including Farnell, element14, Avnet America, Newark Electronics and Avnet Abacus have stock available or on a lead time for 60900-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60900-3 often in real-time on the comparison pages.
What if I can't find stock of 60900-3?
You can fill out our help required form which you can use to request a quote for 60900-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.