Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
No. of Contacts | 8Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 608-CG1?
Additional datasheets, footprints and schematics for 608-CG1 are listed on our Part Details page. You can also find images and similar parts to 608-CG1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 608-CG1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 608-CG1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 608-CG1 fall under?
The 608-CG1 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 608-CG1 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 608-CG1 you can contact the distributor directly for product support, shipping queries etc.
Is the 608-CG1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 608-CG1 have stock available?
There is no stock from authorised distributors for 608-CG1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 608-CG1 often in real-time on the comparison pages.
What if I can't find stock of 608-CG1?
You can fill out our help required form which you can use to request a quote for 608-CG1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.