Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
44,752
in stock
|
Buy Now | |
TE Store
from US$0.36
|
48,617
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
44,752
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
44,752
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
44,752
in stock
|
Buy Now | |
Farnell
from US$0.20
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Gold |
---|---|
Plating Thickness | 76µm |
Stud Hole | No |
Terminal Angle | Straight |
Underplating Material | Nickel |
Mating Pin Diameter | .058in, 1.47mm |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Contact Plating Material | Tin |
Terminal & Splice Type | Receptacle |
Wire Insulation Diameter (Max) | 1.65mm, .065in |
Accepts Wire Insulation Diameter Range | .035 – .065in, .89 – 1.65mm |
Receptacle Terminal Stock Thickness | .01in, .25mm |
PCB Hole Diameter | .125in, 3.18mm |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Wire Insulation Support | With |
Comment | Machine applied applicator required. |
Packaging Method | Box |
Packaging Quantity | 15000 |
Terminates To | Wire & Cable |
Mounting Style | Stud Mount |
Termination Method | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
058 PIN REC 26-22 .010GPPHBZ PCB Terminal Type: Receptacle PCB Hole Diameter: 3.18 mm PCB Hole Diameter: .125 in Mating Pin Diameter: 1.47 mm Mating Pin Diameter: .058 in Receptacle 3.18 mm .125" 1.47 mm | PCB Terminal | Part Number: 60888-2 | Internal Number: 60888-2 | TE Connectivity | TE Store |
Terminals 058 Pin Rec 26-22 .010Gpphbz |Amp Te Connectivity 60888-2 | Newark Electronics |
Terminals 058 PIN REC 26-22 .010GPPHBZ | Rapid Electronics |
TE Connectivity - AMP PCB Term 058 PIN REC 26-22 .010GPPHBZ | Distrelec |
CONTACT, SOCKET, 26AWG-22AWG, CRIMP | Farnell |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
058 PIN REC 26-22 .010GPPHBZ | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 60888-2?
Additional datasheets, footprints and schematics for 60888-2 are listed on our Part Details page. You can also find images and similar parts to 60888-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60888-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60888-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60888-2 fall under?
The 60888-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60888-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60888-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60888-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60888-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 60888-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60888-2 often in real-time on the comparison pages.
What if I can't find stock of 60888-2?
You can fill out our help required form which you can use to request a quote for 60888-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.