Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
4,441
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
1,480
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Contact Base Material | Brass |
Crimp Type | Tab-Lok |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 2.79 – 5.33mm, .11 – .21in |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
Overall Length | .67in, 17.02mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .018in, .46mm |
Mating Tab Width | 6.35mm, .25in |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Locking Lance Height | .04in |
Comment | Pre-Crimped Barrel |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire Stop | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FLG FAST REC 12-10 TPBR | Heilind Electronics |
250 Flg Fast Rec 12-10 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 60851-3 | Newark Electronics |
Quick Disconnect Terminal 10-12AWG RCP 17.02mm Tin Loose Piece | Avnet America |
FASTON 250 FLAG REC 12-10 AWG TPBR | TE Connectivity 60851-3 | RS Americas |
FASTON 250 FLAG REC 12-10 AWG TPBR | Farnell |
Where can I find additional details, specifications and documents for a 60851-3?
Additional datasheets, footprints and schematics for 60851-3 are listed on our Part Details page. You can also find images and similar parts to 60851-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60851-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60851-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60851-3 fall under?
The 60851-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60851-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60851-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 60851-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60851-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 60851-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60851-3 often in real-time on the comparison pages.
What if I can't find stock of 60851-3?
You can fill out our help required form which you can use to request a quote for 60851-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.