Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Silver |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Crimp Type | Tab-Lok |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .67in, 17.02mm |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Accepts Wire Insulation Diameter Range | 2.79 – 5.33mm, .11 – .21in |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Locking Lance Height | .04in |
Wire Insulation Support | With |
Line | Premier |
Packaging Quantity | 3500 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Insulated | No |
250 Flg Fast Rec 12-10 Spbr Rohs Compliant: Yes |Amp Te Connectivity 60851-2 | Newark Electronics |
Quick Disconnect Terminal 10-12AWG RCP 17.02mm Silver Strip | Avnet America |
FASTON 250 FLAG REC 12-10 AWG SPBR | TE Connectivity 60851-2 | RS Americas |
Special Order: 250 FASTON REC 12-10 AWG SPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 12 – 10 AWG 3.31 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 60851-2 | Internal Number: 60851-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 60851-2?
Additional datasheets, footprints and schematics for 60851-2 are listed on our Part Details page. You can also find images and similar parts to 60851-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60851-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60851-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60851-2 fall under?
The 60851-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60851-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60851-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60851-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60851-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 60851-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60851-2 often in real-time on the comparison pages.
What if I can't find stock of 60851-2?
You can fill out our help required form which you can use to request a quote for 60851-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.