Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Prices starting from US$0.09
Accessory Type | Commoning Tab |
---|---|
For Use With | Commercial MATE-N-LOK Connectors |
No. of Positions | 3Positions |
Product Range | Commercial MATE-N-LOK Series |
Contact Material | Brass |
RoHS Compliant | Yes |
Pin & Socket Connectors 3P Mnl Comm Tab Ptpbr |Amp Te Connectivity 60842-1 | Newark Electronics |
Pin&Socket Connectors 3P MNL COMM TAB PTPBR | Rapid Electronics |
TE Connectivity 3P CMNL COMM TAB PTPBR Pin & Socket Conn | Distrelec |
Commoning Bar 3 POS 5.16mm ST | Avnet America |
3P CMNL COMM TAB PTPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 60842-1?
Additional datasheets, footprints and schematics for 60842-1 are listed on our Part Details page. You can also find images and similar parts to 60842-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60842-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60842-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60842-1 fall under?
The 60842-1 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 60842-1 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60842-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60842-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60842-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 60842-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60842-1 often in real-time on the comparison pages.
What if I can't find stock of 60842-1?
You can fill out our help required form which you can use to request a quote for 60842-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.