Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
608037-000,
6-1194809-1 |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.40
|
124
in stock
|
Buy Now | |
TTI Europe
from US$1.59
|
3,900
in stock
|
Buy Now | |
Rapid Electronics
from US$3.80
|
124
in stock
|
Buy Now | |
Chip One Stop
from US$2.66
|
124
in stock
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
Boersig
from US$2.67
|
-
|
Buy Now | |
Sager
from US$1.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Stranding | Stranded |
---|---|
Lead Plating Material | Tin |
Lead Color | White/Black |
Pre-Installed Lead Type | 55A0111 |
Pre-Installed Lead | Yes |
Recovered Inside Diameter (Max) | 1.8mm, .07in |
Dielectric Outside Diameter (Max) | 1.8mm, .07in |
Jacket Outside Diameter | .234in, 5.95mm |
Shield Outside Diameter (Min) | .13in, 3.3mm |
Overall Length | 19.1mm, .75in |
Expanded Inside Diameter (Min) | .234in, 5.95mm |
Pre-Installed Lead Wire Size | .38mm², 22AWG, 754CMA |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Splice Type | Shield Terminator |
Temperature Indicator | Yes |
Product Type | Shield Terminator |
Temperature Indicator Type | Fusible Ring |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 125°C |
Solder Sleeves&Shield Tubing SO63-4-55-22-90 | Rapid Electronics |
Cable Accessories Terminator Tin | Avnet America |
Solder Sleeves & Shield Tubing S-SLEEVE SHLD TRMNTR | Sager |
Where can I find additional details, specifications and documents for a 608037-000?
Additional datasheets, footprints and schematics for 608037-000 are listed on our Part Details page. You can also find images and similar parts to 608037-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 608037-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 608037-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 608037-000 fall under?
The 608037-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 608037-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 608037-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 608037-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 608037-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 608037-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 608037-000 often in real-time on the comparison pages.
What if I can't find stock of 608037-000?
You can fill out our help required form which you can use to request a quote for 608037-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.